Capital Lighting, Inc. 49150BLE-962 Sconces-Pocket 754524

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Length 10.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Nexus Two-Light Wall Sconce UPC: 785652491597 Category: Wall - Bath Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Length 10.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Nexus Two-Light Wall Sconce UPC: 785652491597 Category: Wall - Bath Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49150BLE-962 Sconces-Pocket - 754524 - Capital Lighting, Inc.
Columbus, OH, USA
49150BLE-962 Sconces-Pocket
754524
49150BLE-962 Sconces-Pocket 754524
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Length 10.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Nexus Two-Light Wall Sconce UPC: 785652491597 Category: Wall - Bath Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.00
Length 10.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Nexus Two-Light Wall Sconce
UPC: 785652491597
Category: Wall - Bath Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754524
Product Name 49150BLE-962 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details