Capital Lighting, Inc. 44432-71 Bathroom Fixtures-Four Lights 754516

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.00 Length 10.00 Extension: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four-Light Brandywine Wall/Bath UPC: 785652432712 Category: Wall - Bath Lighting Glass: Champagne Marble Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:1 3/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.00 Length 10.00 Extension: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four-Light Brandywine Wall/Bath UPC: 785652432712 Category: Wall - Bath Lighting Glass: Champagne Marble Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:1 3/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44432-71 Bathroom Fixtures-Four Lights - 754516 - Capital Lighting, Inc.
Columbus, OH, USA
44432-71 Bathroom Fixtures-Four Lights
754516
44432-71 Bathroom Fixtures-Four Lights 754516
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.00 Length 10.00 Extension: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four-Light Brandywine Wall/Bath UPC: 785652432712 Category: Wall - Bath Lighting Glass: Champagne Marble Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:1 3/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 10.00
Length 10.00
Extension: 8.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Product Name: Four-Light Brandywine Wall/Bath
UPC: 785652432712
Category: Wall - Bath Lighting
Glass: Champagne Marble
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:6`` DP:1 3/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754516
Product Name 44432-71 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details