Capital Lighting, Inc. 44431-71 Bathroom Fixtures-Three Lights 754514

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 10.00 Length 10.00 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three-Light Brandywine Wall/Bath UPC: 785652431715 Category: Wall - Bath Lighting Glass: Champagne Marble Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:1 3/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 10.00 Length 10.00 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three-Light Brandywine Wall/Bath UPC: 785652431715 Category: Wall - Bath Lighting Glass: Champagne Marble Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:1 3/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44431-71 Bathroom Fixtures-Three Lights - 754514 - Capital Lighting, Inc.
Columbus, OH, USA
44431-71 Bathroom Fixtures-Three Lights
754514
44431-71 Bathroom Fixtures-Three Lights 754514
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 10.00 Length 10.00 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three-Light Brandywine Wall/Bath UPC: 785652431715 Category: Wall - Bath Lighting Glass: Champagne Marble Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:1 3/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 10.00
Length 10.00
Extension: 8.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Product Name: Three-Light Brandywine Wall/Bath
UPC: 785652431715
Category: Wall - Bath Lighting
Glass: Champagne Marble
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:6`` DP:1 3/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754514
Product Name 44431-71 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details