Capital Lighting, Inc. 44485-965 Bathroom Fixtures-Four Lights 754507

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Length 10.25 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Four-Light Newport Vanity/Bath UPC: 785652444852 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 7/8`` DP:1`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Length 10.25 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Four-Light Newport Vanity/Bath UPC: 785652444852 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 7/8`` DP:1`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44485-965 Bathroom Fixtures-Four Lights - 754507 - Capital Lighting, Inc.
Columbus, OH, USA
44485-965 Bathroom Fixtures-Four Lights
754507
44485-965 Bathroom Fixtures-Four Lights 754507
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Length 10.25 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Four-Light Newport Vanity/Bath UPC: 785652444852 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 7/8`` DP:1`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.25
Length 10.25
Extension: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Four-Light Newport Vanity/Bath
UPC: 785652444852
Category: Wall - Bath Lighting
Glass: Clear Highlighted Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 7/8`` DP:1``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754507
Product Name 44485-965 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details