Capital Lighting, Inc. 47142-98 Bathroom Fixtures-Two Lights 754500

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Length 16.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Stainless Product Name: Two-Light Centra Vanity/Bath UPC: 785652471490 Category: Wall - Bath Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:5/8`` W:6`` H:16`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Length 16.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Stainless Product Name: Two-Light Centra Vanity/Bath UPC: 785652471490 Category: Wall - Bath Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:5/8`` W:6`` H:16`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
47142-98 Bathroom Fixtures-Two Lights - 754500 - Capital Lighting, Inc.
Columbus, OH, USA
47142-98 Bathroom Fixtures-Two Lights
754500
47142-98 Bathroom Fixtures-Two Lights 754500
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Length 16.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Stainless Product Name: Two-Light Centra Vanity/Bath UPC: 785652471490 Category: Wall - Bath Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:5/8`` W:6`` H:16`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Length 16.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Stainless
Product Name: Two-Light Centra Vanity/Bath
UPC: 785652471490
Category: Wall - Bath Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:5/8`` W:6`` H:16``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754500
Product Name 47142-98 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details