Capital Lighting, Inc. 60-907 Sconces-Pocket 754487

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Extension: 4 Bulb Type: G24q-2 Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923609077 Category: Wall Fixture Glass: White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Extension: 4 Bulb Type: G24q-2 Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923609077 Category: Wall Fixture Glass: White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-907 Sconces-Pocket - 754487 - Capital Lighting, Inc.
Columbus, OH, USA
60-907 Sconces-Pocket
754487
60-907 Sconces-Pocket 754487
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Extension: 4 Bulb Type: G24q-2 Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923609077 Category: Wall Fixture Glass: White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.50
Extension: 4
Bulb
Type: G24q-2
Qty: 1
Wattage: 18
Finish: Brushed Nickel
Product Name: One Light Wall Fixture
UPC: 045923609077
Category: Wall Fixture
Glass: White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754487
Product Name 60-907 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details