Capital Lighting, Inc. 60-908 Flush Mounts-Bowl Style 754484

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 3.50 Bulb Type: T4 Qty: 3 Wattage: 13 Finish: Old Bronze Product Name: Three Light Flush Mount UPC: 045923609084 Category: Flush Mounts Glass: White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 3.50 Bulb Type: T4 Qty: 3 Wattage: 13 Finish: Old Bronze Product Name: Three Light Flush Mount UPC: 045923609084 Category: Flush Mounts Glass: White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-908 Flush Mounts-Bowl Style - 754484 - Capital Lighting, Inc.
Columbus, OH, USA
60-908 Flush Mounts-Bowl Style
754484
60-908 Flush Mounts-Bowl Style 754484
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 3.50 Bulb Type: T4 Qty: 3 Wattage: 13 Finish: Old Bronze Product Name: Three Light Flush Mount UPC: 045923609084 Category: Flush Mounts Glass: White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 3.50
Bulb
Type: T4
Qty: 3
Wattage: 13
Finish: Old Bronze
Product Name: Three Light Flush Mount
UPC: 045923609084
Category: Flush Mounts
Glass: White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754484
Product Name 60-908 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details