Capital Lighting, Inc. 60-910 Flush Mounts-Bowl Style 754483

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 3.50 Bulb Type: T4 Qty: 3 Wattage: 18 Finish: Old Bronze Product Name: Three Light Flush Mount UPC: 045923609107 Category: Flush Mounts Glass: White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 3.50 Bulb Type: T4 Qty: 3 Wattage: 18 Finish: Old Bronze Product Name: Three Light Flush Mount UPC: 045923609107 Category: Flush Mounts Glass: White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-910 Flush Mounts-Bowl Style - 754483 - Capital Lighting, Inc.
Columbus, OH, USA
60-910 Flush Mounts-Bowl Style
754483
60-910 Flush Mounts-Bowl Style 754483
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 3.50 Bulb Type: T4 Qty: 3 Wattage: 18 Finish: Old Bronze Product Name: Three Light Flush Mount UPC: 045923609107 Category: Flush Mounts Glass: White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 3.50
Bulb
Type: T4
Qty: 3
Wattage: 18
Finish: Old Bronze
Product Name: Three Light Flush Mount
UPC: 045923609107
Category: Flush Mounts
Glass: White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754483
Product Name 60-910 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details