Capital Lighting, Inc. 60-494 Sconces-Single Glass 754476

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 7.5 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923604942 Category: Vanity Glass: Opal White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 7.5 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923604942 Category: Vanity Glass: Opal White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-494 Sconces-Single Glass - 754476 - Capital Lighting, Inc.
Columbus, OH, USA
60-494 Sconces-Single Glass
754476
60-494 Sconces-Single Glass 754476
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 7.5 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923604942 Category: Vanity Glass: Opal White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.75
Extension: 7.5
Bulb
Type: G24q-1
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Vanity
UPC: 045923604942
Category: Vanity
Glass: Opal White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754476
Product Name 60-494 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details