Capital Lighting, Inc. 60-527 Exterior -Wall Mt./Flush 754465

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 4.37 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Architectural Bronze Product Name: One Light Bulk Head UPC: 045923605277 Category: Bulk Heads Glass: Clear Diffuser Safety Listing: Wet Top to outlet: 4.38
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 4.37 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Architectural Bronze Product Name: One Light Bulk Head UPC: 045923605277 Category: Bulk Heads Glass: Clear Diffuser Safety Listing: Wet Top to outlet: 4.38

Suppliers

Company
Product
Description
Supplier Links
60-527 Exterior -Wall Mt./Flush - 754465 - Capital Lighting, Inc.
Columbus, OH, USA
60-527 Exterior -Wall Mt./Flush
754465
60-527 Exterior -Wall Mt./Flush 754465
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 4.37 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Architectural Bronze Product Name: One Light Bulk Head UPC: 045923605277 Category: Bulk Heads Glass: Clear Diffuser Safety Listing: Wet Top to outlet: 4.38

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.00
Extension: 4.37
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Architectural Bronze
Product Name: One Light Bulk Head
UPC: 045923605277
Category: Bulk Heads
Glass: Clear Diffuser
Safety Listing: Wet
Top to outlet: 4.38

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754465
Product Name 60-527 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details