PRODUCT DETAILS / SPECS
Width/Dia: 6.12
Height: 10.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Architectural Bronze
Product Name: One Light Bulk Head
UPC: 045923605253
Category: Bulk Heads
Glass: Frosted Diffuser
Safety Listing: Wet
Top to outlet: 5.50
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 754460 |
| Product Name | 60-525 Exterior -Wall Mt./Flush |
| Application | Residential; Outdoor |