Capital Lighting, Inc. 60-905 Flush Mounts-Bowl Style 754458

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 4.50 Bulb Type: T8 Qty: 3 Wattage: 17 Finish: Brushed Nickel Product Name: Three Light Ceiling Mount UPC: 045923609053 Category: Ceiling Mounts Glass: White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 4.50 Bulb Type: T8 Qty: 3 Wattage: 17 Finish: Brushed Nickel Product Name: Three Light Ceiling Mount UPC: 045923609053 Category: Ceiling Mounts Glass: White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-905 Flush Mounts-Bowl Style - 754458 - Capital Lighting, Inc.
Columbus, OH, USA
60-905 Flush Mounts-Bowl Style
754458
60-905 Flush Mounts-Bowl Style 754458
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 4.50 Bulb Type: T8 Qty: 3 Wattage: 17 Finish: Brushed Nickel Product Name: Three Light Ceiling Mount UPC: 045923609053 Category: Ceiling Mounts Glass: White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 4.50
Bulb
Type: T8
Qty: 3
Wattage: 17
Finish: Brushed Nickel
Product Name: Three Light Ceiling Mount
UPC: 045923609053
Category: Ceiling Mounts
Glass: White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754458
Product Name 60-905 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details