Capital Lighting, Inc. 60-624 Bathroom Fixtures-Three Lights 754454

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Smoked Nickel Product Name: Three Light Vanity UPC: 045923606243 Category: Vanity Glass: Satin Frosted Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Smoked Nickel Product Name: Three Light Vanity UPC: 045923606243 Category: Vanity Glass: Satin Frosted Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-624 Bathroom Fixtures-Three Lights - 754454 - Capital Lighting, Inc.
Columbus, OH, USA
60-624 Bathroom Fixtures-Three Lights
754454
60-624 Bathroom Fixtures-Three Lights 754454
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Smoked Nickel Product Name: Three Light Vanity UPC: 045923606243 Category: Vanity Glass: Satin Frosted Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 11.00
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Smoked Nickel
Product Name: Three Light Vanity
UPC: 045923606243
Category: Vanity
Glass: Satin Frosted
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754454
Product Name 60-624 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details