Capital Lighting, Inc. 60-903 Flush Mounts-Bowl Style 754452

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 4.50 Bulb Type: T8 Qty: 3 Wattage: 32 Finish: Brushed Nickel Product Name: Three Light Ceiling Mount UPC: 045923609039 Category: Ceiling Mounts Glass: White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 4.50 Bulb Type: T8 Qty: 3 Wattage: 32 Finish: Brushed Nickel Product Name: Three Light Ceiling Mount UPC: 045923609039 Category: Ceiling Mounts Glass: White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-903 Flush Mounts-Bowl Style - 754452 - Capital Lighting, Inc.
Columbus, OH, USA
60-903 Flush Mounts-Bowl Style
754452
60-903 Flush Mounts-Bowl Style 754452
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 4.50 Bulb Type: T8 Qty: 3 Wattage: 32 Finish: Brushed Nickel Product Name: Three Light Ceiling Mount UPC: 045923609039 Category: Ceiling Mounts Glass: White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 4.50
Bulb
Type: T8
Qty: 3
Wattage: 32
Finish: Brushed Nickel
Product Name: Three Light Ceiling Mount
UPC: 045923609039
Category: Ceiling Mounts
Glass: White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754452
Product Name 60-903 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details