Capital Lighting, Inc. 60-893 Exterior -Wall Mount 754450

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.37 Height: 22.75 Extension: 11.5 Bulb Qty: 3 Wattage: 100 Finish: Textured Black Product Name: Three Light Wall Lantern UPC: 045923608933 Category: Wall Lanterns Glass: Clear Beveled Safety Listing: Wet Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.37 Height: 22.75 Extension: 11.5 Bulb Qty: 3 Wattage: 100 Finish: Textured Black Product Name: Three Light Wall Lantern UPC: 045923608933 Category: Wall Lanterns Glass: Clear Beveled Safety Listing: Wet Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
60-893 Exterior -Wall Mount - 754450 - Capital Lighting, Inc.
Columbus, OH, USA
60-893 Exterior -Wall Mount
754450
60-893 Exterior -Wall Mount 754450
PRODUCT DETAILS / SPECS Width/Dia: 7.37 Height: 22.75 Extension: 11.5 Bulb Qty: 3 Wattage: 100 Finish: Textured Black Product Name: Three Light Wall Lantern UPC: 045923608933 Category: Wall Lanterns Glass: Clear Beveled Safety Listing: Wet Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.37
Height: 22.75
Extension: 11.5
Bulb
Qty: 3
Wattage: 100
Finish: Textured Black
Product Name: Three Light Wall Lantern
UPC: 045923608933
Category: Wall Lanterns
Glass: Clear Beveled
Safety Listing: Wet
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754450
Product Name 60-893 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details