Capital Lighting, Inc. 60-504 Semi-Flush Mts.-Bowl Style 754447

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Smoked Nickel Product Name: Two Light Semi-Flush UPC: 045923605048 Category: Semi-Flush Glass: Satin Frosted Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Smoked Nickel Product Name: Two Light Semi-Flush UPC: 045923605048 Category: Semi-Flush Glass: Satin Frosted Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-504 Semi-Flush Mts.-Bowl Style - 754447 - Capital Lighting, Inc.
Columbus, OH, USA
60-504 Semi-Flush Mts.-Bowl Style
754447
60-504 Semi-Flush Mts.-Bowl Style 754447
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Smoked Nickel Product Name: Two Light Semi-Flush UPC: 045923605048 Category: Semi-Flush Glass: Satin Frosted Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.50
Bulb
Type: G24q-1
Qty: 2
Wattage: 13
Finish: Smoked Nickel
Product Name: Two Light Semi-Flush
UPC: 045923605048
Category: Semi-Flush
Glass: Satin Frosted
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754447
Product Name 60-504 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details