Capital Lighting, Inc. 60-506 Sconces-Single Glass 754446

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 6.5 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Smoked Nickel Product Name: One Light Vanity UPC: 045923605062 Category: Vanity Glass: Satin Frosted Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 6.5 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Smoked Nickel Product Name: One Light Vanity UPC: 045923605062 Category: Vanity Glass: Satin Frosted Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-506 Sconces-Single Glass - 754446 - Capital Lighting, Inc.
Columbus, OH, USA
60-506 Sconces-Single Glass
754446
60-506 Sconces-Single Glass 754446
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 6.5 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Smoked Nickel Product Name: One Light Vanity UPC: 045923605062 Category: Vanity Glass: Satin Frosted Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Extension: 6.5
Bulb
Type: G24q-1
Qty: 1
Wattage: 13
Finish: Smoked Nickel
Product Name: One Light Vanity
UPC: 045923605062
Category: Vanity
Glass: Satin Frosted
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754446
Product Name 60-506 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318140 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details