Capital Lighting, Inc. 60-530 Exterior -Wall Mt./Flush 754437

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 4.87 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Semi Gloss White Product Name: One Light Bulk Head UPC: 045923605307 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 4.88
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 4.87 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Semi Gloss White Product Name: One Light Bulk Head UPC: 045923605307 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 4.88

Suppliers

Company
Product
Description
Supplier Links
60-530 Exterior -Wall Mt./Flush - 754437 - Capital Lighting, Inc.
Columbus, OH, USA
60-530 Exterior -Wall Mt./Flush
754437
60-530 Exterior -Wall Mt./Flush 754437
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 4.87 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Semi Gloss White Product Name: One Light Bulk Head UPC: 045923605307 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 4.88

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.00
Extension: 4.87
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Semi Gloss White
Product Name: One Light Bulk Head
UPC: 045923605307
Category: Bulk Heads
Glass: Frosted Diffuser
Safety Listing: Wet
Top to outlet: 4.88

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754437
Product Name 60-530 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details