Capital Lighting, Inc. 60-536 Exterior -Ceiling Mount 754432

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Ceiling Mount UPC: 045923605369 Category: Ceiling Mounts Glass: Frosted Safety Listing: Wet Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Ceiling Mount UPC: 045923605369 Category: Ceiling Mounts Glass: Frosted Safety Listing: Wet Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
60-536 Exterior -Ceiling Mount - 754432 - Capital Lighting, Inc.
Columbus, OH, USA
60-536 Exterior -Ceiling Mount
754432
60-536 Exterior -Ceiling Mount 754432
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Ceiling Mount UPC: 045923605369 Category: Ceiling Mounts Glass: Frosted Safety Listing: Wet Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.37
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Textured Black
Product Name: One Light Ceiling Mount
UPC: 045923605369
Category: Ceiling Mounts
Glass: Frosted
Safety Listing: Wet
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754432
Product Name 60-536 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details