Capital Lighting, Inc. 60-582 Exterior -Wall Mt./Flush 754426

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.75 Extension: 4.25 Bulb Type: T4 G24q-2 Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Wall Fixture UPC: 045923605826 Category: Wall Fixture Glass: White Acrylic Safety Listing: Wet Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.75 Extension: 4.25 Bulb Type: T4 G24q-2 Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Wall Fixture UPC: 045923605826 Category: Wall Fixture Glass: White Acrylic Safety Listing: Wet Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
60-582 Exterior -Wall Mt./Flush - 754426 - Capital Lighting, Inc.
Columbus, OH, USA
60-582 Exterior -Wall Mt./Flush
754426
60-582 Exterior -Wall Mt./Flush 754426
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.75 Extension: 4.25 Bulb Type: T4 G24q-2 Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Wall Fixture UPC: 045923605826 Category: Wall Fixture Glass: White Acrylic Safety Listing: Wet Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 9.75
Extension: 4.25
Bulb
Type: T4 G24q-2
Qty: 1
Wattage: 18
Finish: Old Bronze
Product Name: One Light Wall Fixture
UPC: 045923605826
Category: Wall Fixture
Glass: White Acrylic
Safety Listing: Wet
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754426
Product Name 60-582 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 288851 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details