Capital Lighting, Inc. 60-620 Semi-Flush Mts.-Bowl Style 754425

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Smoked Nickel Product Name: Three Light Semi-Flush UPC: 045923606205 Category: Semi-Flush Glass: Satin Frosted Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Smoked Nickel Product Name: Three Light Semi-Flush UPC: 045923606205 Category: Semi-Flush Glass: Satin Frosted Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-620 Semi-Flush Mts.-Bowl Style - 754425 - Capital Lighting, Inc.
Columbus, OH, USA
60-620 Semi-Flush Mts.-Bowl Style
754425
60-620 Semi-Flush Mts.-Bowl Style 754425
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Smoked Nickel Product Name: Three Light Semi-Flush UPC: 045923606205 Category: Semi-Flush Glass: Satin Frosted Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Smoked Nickel
Product Name: Three Light Semi-Flush
UPC: 045923606205
Category: Semi-Flush
Glass: Satin Frosted
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754425
Product Name 60-620 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details