Capital Lighting, Inc. 60-619 Flush Mounts-Bowl Style 754422

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Smoked Nickel Product Name: Three Light Flush Mount UPC: 045923606199 Category: Flush Mounts Glass: Satin Frosted Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Smoked Nickel Product Name: Three Light Flush Mount UPC: 045923606199 Category: Flush Mounts Glass: Satin Frosted Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-619 Flush Mounts-Bowl Style - 754422 - Capital Lighting, Inc.
Columbus, OH, USA
60-619 Flush Mounts-Bowl Style
754422
60-619 Flush Mounts-Bowl Style 754422
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Smoked Nickel Product Name: Three Light Flush Mount UPC: 045923606199 Category: Flush Mounts Glass: Satin Frosted Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Smoked Nickel
Product Name: Three Light Flush Mount
UPC: 045923606199
Category: Flush Mounts
Glass: Satin Frosted
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754422
Product Name 60-619 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details