Capital Lighting, Inc. 60-566 Exterior -Wall Mt./Flush 754412

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 10.00 Extension: 5.5 Bulb Type: T4 G24q-1 Qty: 1 Wattage: 13 Finish: Semi Gloss White Product Name: One Light Bulk Head UPC: 045923605666 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 10.00 Extension: 5.5 Bulb Type: T4 G24q-1 Qty: 1 Wattage: 13 Finish: Semi Gloss White Product Name: One Light Bulk Head UPC: 045923605666 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
60-566 Exterior -Wall Mt./Flush - 754412 - Capital Lighting, Inc.
Columbus, OH, USA
60-566 Exterior -Wall Mt./Flush
754412
60-566 Exterior -Wall Mt./Flush 754412
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 10.00 Extension: 5.5 Bulb Type: T4 G24q-1 Qty: 1 Wattage: 13 Finish: Semi Gloss White Product Name: One Light Bulk Head UPC: 045923605666 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.12
Height: 10.00
Extension: 5.5
Bulb
Type: T4 G24q-1
Qty: 1
Wattage: 13
Finish: Semi Gloss White
Product Name: One Light Bulk Head
UPC: 045923605666
Category: Bulk Heads
Glass: Frosted Diffuser
Safety Listing: Wet
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754412
Product Name 60-566 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details