Capital Lighting, Inc. 60-564 Exterior -Wall Mt./Flush 754411

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 5 Bulb Type: T4 G24q-1 Qty: 1 Wattage: 13 Finish: Semi Gloss White Product Name: One Light Bulk Head UPC: 045923605642 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 5 Bulb Type: T4 G24q-1 Qty: 1 Wattage: 13 Finish: Semi Gloss White Product Name: One Light Bulk Head UPC: 045923605642 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
60-564 Exterior -Wall Mt./Flush - 754411 - Capital Lighting, Inc.
Columbus, OH, USA
60-564 Exterior -Wall Mt./Flush
754411
60-564 Exterior -Wall Mt./Flush 754411
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 5 Bulb Type: T4 G24q-1 Qty: 1 Wattage: 13 Finish: Semi Gloss White Product Name: One Light Bulk Head UPC: 045923605642 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Extension: 5
Bulb
Type: T4 G24q-1
Qty: 1
Wattage: 13
Finish: Semi Gloss White
Product Name: One Light Bulk Head
UPC: 045923605642
Category: Bulk Heads
Glass: Frosted Diffuser
Safety Listing: Wet
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754411
Product Name 60-564 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details