PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.00
Extension: 4.37
Bulb
Type: T4 G24q-2
Qty: 1
Wattage: 18
Finish: Semi Gloss White
Product Name: One Light Bulk Head
UPC: 045923605703
Category: Bulk Heads
Glass: Clear Diffuser
Safety Listing: Wet
Top to outlet: 4.38
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 754407 |
| Product Name | 60-570 Exterior -Wall Mt./Flush |
| Application | Residential; Outdoor |