Capital Lighting, Inc. 60-571 Exterior -Wall Mt./Flush 754404

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 4.37 Bulb Type: T4 Qty: 1 Wattage: 18 Finish: Architectural Bronze Product Name: One Light Bulk Head UPC: 045923605710 Category: Bulk Heads Glass: Clear Diffuser Safety Listing: Wet Top to outlet: 4.38
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 4.37 Bulb Type: T4 Qty: 1 Wattage: 18 Finish: Architectural Bronze Product Name: One Light Bulk Head UPC: 045923605710 Category: Bulk Heads Glass: Clear Diffuser Safety Listing: Wet Top to outlet: 4.38

Suppliers

Company
Product
Description
Supplier Links
60-571 Exterior -Wall Mt./Flush - 754404 - Capital Lighting, Inc.
Columbus, OH, USA
60-571 Exterior -Wall Mt./Flush
754404
60-571 Exterior -Wall Mt./Flush 754404
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 4.37 Bulb Type: T4 Qty: 1 Wattage: 18 Finish: Architectural Bronze Product Name: One Light Bulk Head UPC: 045923605710 Category: Bulk Heads Glass: Clear Diffuser Safety Listing: Wet Top to outlet: 4.38

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.00
Extension: 4.37
Bulb
Type: T4
Qty: 1
Wattage: 18
Finish: Architectural Bronze
Product Name: One Light Bulk Head
UPC: 045923605710
Category: Bulk Heads
Glass: Clear Diffuser
Safety Listing: Wet
Top to outlet: 4.38

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754404
Product Name 60-571 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details