Capital Lighting, Inc. 60-573 Exterior -Wall Mt./Flush 754403

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.50 Extension: 5 Bulb Type: T4 G24q-1 Qty: 1 Wattage: 13 Finish: Architectural Bronze Product Name: One Light Bulk Head UPC: 045923605734 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.50 Extension: 5 Bulb Type: T4 G24q-1 Qty: 1 Wattage: 13 Finish: Architectural Bronze Product Name: One Light Bulk Head UPC: 045923605734 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
60-573 Exterior -Wall Mt./Flush - 754403 - Capital Lighting, Inc.
Columbus, OH, USA
60-573 Exterior -Wall Mt./Flush
754403
60-573 Exterior -Wall Mt./Flush 754403
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.50 Extension: 5 Bulb Type: T4 G24q-1 Qty: 1 Wattage: 13 Finish: Architectural Bronze Product Name: One Light Bulk Head UPC: 045923605734 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 12.50
Extension: 5
Bulb
Type: T4 G24q-1
Qty: 1
Wattage: 13
Finish: Architectural Bronze
Product Name: One Light Bulk Head
UPC: 045923605734
Category: Bulk Heads
Glass: Frosted Diffuser
Safety Listing: Wet
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754403
Product Name 60-573 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details