Capital Lighting, Inc. 31331-825 Mid. Chandeliers-Glass Up 754296

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Vintage Bronze Product Name: Six-Light Warwick Chandelier UPC: 785652133183 Category: Pendant Lighting Glass: Smoky Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Vintage Bronze Product Name: Six-Light Warwick Chandelier UPC: 785652133183 Category: Pendant Lighting Glass: Smoky Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31331-825 Mid. Chandeliers-Glass Up - 754296 - Capital Lighting, Inc.
Columbus, OH, USA
31331-825 Mid. Chandeliers-Glass Up
754296
31331-825 Mid. Chandeliers-Glass Up 754296
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Vintage Bronze Product Name: Six-Light Warwick Chandelier UPC: 785652133183 Category: Pendant Lighting Glass: Smoky Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 20.50
Length 20.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Vintage Bronze
Product Name: Six-Light Warwick Chandelier
UPC: 785652133183
Category: Pendant Lighting
Glass: Smoky Parchment
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 3/4`` DP:1 7/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754296
Product Name 31331-825 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details