Capital Lighting, Inc. 31330-825 Mid. Chandeliers-Glass Down 754294

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.75 Length 15.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Product Name: Three-Light Warwick Chandelier UPC: 785652133084 Category: Pendant Lighting Glass: Smoky Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.75 Length 15.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Product Name: Three-Light Warwick Chandelier UPC: 785652133084 Category: Pendant Lighting Glass: Smoky Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31330-825 Mid. Chandeliers-Glass Down - 754294 - Capital Lighting, Inc.
Columbus, OH, USA
31330-825 Mid. Chandeliers-Glass Down
754294
31330-825 Mid. Chandeliers-Glass Down 754294
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.75 Length 15.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Product Name: Three-Light Warwick Chandelier UPC: 785652133084 Category: Pendant Lighting Glass: Smoky Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 15.75
Length 15.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Bronze
Product Name: Three-Light Warwick Chandelier
UPC: 785652133084
Category: Pendant Lighting
Glass: Smoky Parchment
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 3/4`` DP:1 7/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754294
Product Name 31330-825 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details