Capital Lighting, Inc. 31347-814 Large Chandeliers-Glass Shade 754290

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 53.75 Length 53.75 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Misted Bronze Product Name: Fifteen-Light Acadia Chandelier UPC: 785652134784 Category: Pendant Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 1/2`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 53.75 Length 53.75 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Misted Bronze Product Name: Fifteen-Light Acadia Chandelier UPC: 785652134784 Category: Pendant Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 1/2`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31347-814 Large Chandeliers-Glass Shade - 754290 - Capital Lighting, Inc.
Columbus, OH, USA
31347-814 Large Chandeliers-Glass Shade
754290
31347-814 Large Chandeliers-Glass Shade 754290
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 53.75 Length 53.75 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Misted Bronze Product Name: Fifteen-Light Acadia Chandelier UPC: 785652134784 Category: Pendant Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 1/2`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 48.50
Height: 53.75
Length 53.75
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Misted Bronze
Product Name: Fifteen-Light Acadia Chandelier
UPC: 785652134784
Category: Pendant Lighting
Glass: Champagne Seeded
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/4`` DP:1 1/2``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754290
Product Name 31347-814 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details