Capital Lighting, Inc. 44106-965 Bathroom Fixtures-Three Lights 754285

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Length 10.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three-Light Montclaire Vanity/Bath UPC: 785652441066 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:10`` H:5 1/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Length 10.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three-Light Montclaire Vanity/Bath UPC: 785652441066 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:10`` H:5 1/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44106-965 Bathroom Fixtures-Three Lights - 754285 - Capital Lighting, Inc.
Columbus, OH, USA
44106-965 Bathroom Fixtures-Three Lights
754285
44106-965 Bathroom Fixtures-Three Lights 754285
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Length 10.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three-Light Montclaire Vanity/Bath UPC: 785652441066 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:10`` H:5 1/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 10.50
Length 10.50
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Three-Light Montclaire Vanity/Bath
UPC: 785652441066
Category: Wall - Bath Lighting
Glass: Etched White Alabaster
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:1 1/4`` W:10`` H:5 1/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754285
Product Name 44106-965 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details