Capital Lighting, Inc. 31363-965 Large Chandeliers-Glass Shade 754275

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.75 Height: 39.75 Length 39.75 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Fifteen-Light Rialto Chandelier UPC: 785652313646 Category: Pendant Lighting Glass: Etched White Alabaster Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 1/4`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.75 Height: 39.75 Length 39.75 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Fifteen-Light Rialto Chandelier UPC: 785652313646 Category: Pendant Lighting Glass: Etched White Alabaster Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 1/4`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31363-965 Large Chandeliers-Glass Shade - 754275 - Capital Lighting, Inc.
Columbus, OH, USA
31363-965 Large Chandeliers-Glass Shade
754275
31363-965 Large Chandeliers-Glass Shade 754275
PRODUCT DETAILS / SPECS Width/Dia: 44.75 Height: 39.75 Length 39.75 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Fifteen-Light Rialto Chandelier UPC: 785652313646 Category: Pendant Lighting Glass: Etched White Alabaster Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 1/4`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 44.75
Height: 39.75
Length 39.75
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Antique Brushed Nickel
Product Name: Fifteen-Light Rialto Chandelier
UPC: 785652313646
Category: Pendant Lighting
Glass: Etched White Alabaster
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 1/4``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754275
Product Name 31363-965 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details