Capital Lighting, Inc. 31362-829 Mid. Chandeliers-Glass Up 754273

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Russet Bronze Product Name: Nine-Light Rialto Chandelier UPC: 785652362828 Category: Pendant Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/16`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Russet Bronze Product Name: Nine-Light Rialto Chandelier UPC: 785652362828 Category: Pendant Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/16`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31362-829 Mid. Chandeliers-Glass Up - 754273 - Capital Lighting, Inc.
Columbus, OH, USA
31362-829 Mid. Chandeliers-Glass Up
754273
31362-829 Mid. Chandeliers-Glass Up 754273
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Russet Bronze Product Name: Nine-Light Rialto Chandelier UPC: 785652362828 Category: Pendant Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/16`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Russet Bronze
Product Name: Nine-Light Rialto Chandelier
UPC: 785652362828
Category: Pendant Lighting
Glass: Ginger
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 5/16``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754273
Product Name 31362-829 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details