Capital Lighting, Inc. 31363-829 Large Chandeliers-Glass Shade 754272

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.75 Height: 39.75 Length 39.75 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Russet Bronze Product Name: Fifteen-Light Rialto Chandelier UPC: 785652313684 Category: Pendant Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 1/4`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.75 Height: 39.75 Length 39.75 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Russet Bronze Product Name: Fifteen-Light Rialto Chandelier UPC: 785652313684 Category: Pendant Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 1/4`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31363-829 Large Chandeliers-Glass Shade - 754272 - Capital Lighting, Inc.
Columbus, OH, USA
31363-829 Large Chandeliers-Glass Shade
754272
31363-829 Large Chandeliers-Glass Shade 754272
PRODUCT DETAILS / SPECS Width/Dia: 44.75 Height: 39.75 Length 39.75 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Russet Bronze Product Name: Fifteen-Light Rialto Chandelier UPC: 785652313684 Category: Pendant Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 1/4`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 44.75
Height: 39.75
Length 39.75
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Russet Bronze
Product Name: Fifteen-Light Rialto Chandelier
UPC: 785652313684
Category: Pendant Lighting
Glass: Ginger
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 1/4``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754272
Product Name 31363-829 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details