Capital Lighting, Inc. 31362-965 Mid. Chandeliers-Glass Up 754271

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Nine-Light Rialto Chandelier UPC: 785652313639 Category: Pendant Lighting Glass: Etched White Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/16`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Nine-Light Rialto Chandelier UPC: 785652313639 Category: Pendant Lighting Glass: Etched White Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/16`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31362-965 Mid. Chandeliers-Glass Up - 754271 - Capital Lighting, Inc.
Columbus, OH, USA
31362-965 Mid. Chandeliers-Glass Up
754271
31362-965 Mid. Chandeliers-Glass Up 754271
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Nine-Light Rialto Chandelier UPC: 785652313639 Category: Pendant Lighting Glass: Etched White Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/16`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Nine-Light Rialto Chandelier
UPC: 785652313639
Category: Pendant Lighting
Glass: Etched White Alabaster
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 5/16``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754271
Product Name 31362-965 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details