Capital Lighting, Inc. 31431-71 Mid. Chandeliers-Glass Up 754266

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 21.75 Length 21.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five-Light Brandywine Chandelier UPC: 785652143175 Category: Pendant Lighting Glass: Champagne Marble Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 21.75 Length 21.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five-Light Brandywine Chandelier UPC: 785652143175 Category: Pendant Lighting Glass: Champagne Marble Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31431-71 Mid. Chandeliers-Glass Up - 754266 - Capital Lighting, Inc.
Columbus, OH, USA
31431-71 Mid. Chandeliers-Glass Up
754266
31431-71 Mid. Chandeliers-Glass Up 754266
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 21.75 Length 21.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five-Light Brandywine Chandelier UPC: 785652143175 Category: Pendant Lighting Glass: Champagne Marble Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 21.75
Length 21.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Bronze
Product Name: Five-Light Brandywine Chandelier
UPC: 785652143175
Category: Pendant Lighting
Glass: Champagne Marble
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 3/4``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754266
Product Name 31431-71 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details