Capital Lighting, Inc. 41360-965 Sconces-Single Glass 754253

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Length 9.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Rialto Wall Sconce UPC: 785652413698 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:1 1/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Length 9.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Rialto Wall Sconce UPC: 785652413698 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:1 1/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41360-965 Sconces-Single Glass - 754253 - Capital Lighting, Inc.
Columbus, OH, USA
41360-965 Sconces-Single Glass
754253
41360-965 Sconces-Single Glass 754253
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Length 9.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Rialto Wall Sconce UPC: 785652413698 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:1 1/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.75
Length 9.75
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Rialto Wall Sconce
UPC: 785652413698
Category: Wall - Bath Lighting
Glass: Etched White Alabaster
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:6`` DP:1 1/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754253
Product Name 41360-965 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details