Capital Lighting, Inc. 3413-962 Mid. Chandeliers-Candle 754212

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 21.75 Length 21.75 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Brushed Nickel Product Name: Ten-Light Chandelier UPC: 785652341397 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 21.75 Length 21.75 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Brushed Nickel Product Name: Ten-Light Chandelier UPC: 785652341397 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3413-962 Mid. Chandeliers-Candle - 754212 - Capital Lighting, Inc.
Columbus, OH, USA
3413-962 Mid. Chandeliers-Candle
754212
3413-962 Mid. Chandeliers-Candle 754212
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 21.75 Length 21.75 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Brushed Nickel Product Name: Ten-Light Chandelier UPC: 785652341397 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 21.75
Length 21.75
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Brushed Nickel
Product Name: Ten-Light Chandelier
UPC: 785652341397
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/16``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754212
Product Name 3413-962 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details