Capital Lighting, Inc. 3412-962 Mid. Chandeliers-Candle 754211

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 18.25 Length 18.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Nickel Product Name: Eight-Light Chandelier UPC: 785652341212 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 18.25 Length 18.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Nickel Product Name: Eight-Light Chandelier UPC: 785652341212 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3412-962 Mid. Chandeliers-Candle - 754211 - Capital Lighting, Inc.
Columbus, OH, USA
3412-962 Mid. Chandeliers-Candle
754211
3412-962 Mid. Chandeliers-Candle 754211
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 18.25 Length 18.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Nickel Product Name: Eight-Light Chandelier UPC: 785652341212 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 18.25
Length 18.25
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Brushed Nickel
Product Name: Eight-Light Chandelier
UPC: 785652341212
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/16``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754211
Product Name 3412-962 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details