Capital Lighting, Inc. 39034BLE-71 Large Chandeliers-Glass Shade 754201

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.50 Height: 45.75 Length 45.75 Bulb Type: GU24 Qty: 15 Wattage: 13 Finish: Antique Bronze Product Name: Fifteen-Light Brandywine Chandelier UPC: 785652390340 Category: Pendant Lighting Glass: Champagne Marble Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.50 Height: 45.75 Length 45.75 Bulb Type: GU24 Qty: 15 Wattage: 13 Finish: Antique Bronze Product Name: Fifteen-Light Brandywine Chandelier UPC: 785652390340 Category: Pendant Lighting Glass: Champagne Marble Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
39034BLE-71 Large Chandeliers-Glass Shade - 754201 - Capital Lighting, Inc.
Columbus, OH, USA
39034BLE-71 Large Chandeliers-Glass Shade
754201
39034BLE-71 Large Chandeliers-Glass Shade 754201
PRODUCT DETAILS / SPECS Width/Dia: 49.50 Height: 45.75 Length 45.75 Bulb Type: GU24 Qty: 15 Wattage: 13 Finish: Antique Bronze Product Name: Fifteen-Light Brandywine Chandelier UPC: 785652390340 Category: Pendant Lighting Glass: Champagne Marble Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 49.50
Height: 45.75
Length 45.75
Bulb
Type: GU24
Qty: 15
Wattage: 13
Finish: Antique Bronze
Product Name: Fifteen-Light Brandywine Chandelier
UPC: 785652390340
Category: Pendant Lighting
Glass: Champagne Marble
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:6`` DP:1 3/4``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754201
Product Name 39034BLE-71 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details