Capital Lighting, Inc. 21837 Mini Pendants-Drum Shades 754182

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chai Weight: 7 Product Name: One Light Mini Hanging Shade Pendant UPC: 792977218372 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chai Weight: 7 Product Name: One Light Mini Hanging Shade Pendant UPC: 792977218372 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21837 Mini Pendants-Drum Shades - 754182 - Capital Lighting, Inc.
Columbus, OH, USA
21837 Mini Pendants-Drum Shades
754182
21837 Mini Pendants-Drum Shades 754182
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chai Weight: 7 Product Name: One Light Mini Hanging Shade Pendant UPC: 792977218372 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.88
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chai
Weight: 7
Product Name: One Light Mini Hanging Shade Pendant
UPC: 792977218372
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754182
Product Name 21837 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details