Capital Lighting, Inc. 4313OL Pendants-Bowl Style 754167

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Olde Black Product Name: Three Light Foyer Fixture Category: Foyer Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Olde Black Product Name: Three Light Foyer Fixture Category: Foyer Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4313OL Pendants-Bowl Style - 754167 - Capital Lighting, Inc.
Columbus, OH, USA
4313OL Pendants-Bowl Style
754167
4313OL Pendants-Bowl Style 754167
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Olde Black Product Name: Three Light Foyer Fixture Category: Foyer Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 26.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Olde Black
Product Name: Three Light Foyer Fixture
Category: Foyer
Glass: Antique Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.25`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754167
Product Name 4313OL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details