Capital Lighting, Inc. 21103 Pendants-Drum Shade 754150

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Espresso Weight: 12 Product Name: Three Light Hanging Shade Pendant UPC: 792977211038 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Espresso Weight: 12 Product Name: Three Light Hanging Shade Pendant UPC: 792977211038 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21103 Pendants-Drum Shade - 754150 - Capital Lighting, Inc.
Columbus, OH, USA
21103 Pendants-Drum Shade
754150
21103 Pendants-Drum Shade 754150
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Espresso Weight: 12 Product Name: Three Light Hanging Shade Pendant UPC: 792977211038 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 12.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Espresso
Weight: 12
Product Name: Three Light Hanging Shade Pendant
UPC: 792977211038
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754150
Product Name 21103 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details