Capital Lighting, Inc. 21083 Mid. Chandeliers-Glass Up 754119

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chestnut Brown Weight: 37 Product Name: Five Light Chandelier UPC: 792977210833 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chestnut Brown Weight: 37 Product Name: Five Light Chandelier UPC: 792977210833 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21083 Mid. Chandeliers-Glass Up - 754119 - Capital Lighting, Inc.
Columbus, OH, USA
21083 Mid. Chandeliers-Glass Up
754119
21083 Mid. Chandeliers-Glass Up 754119
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chestnut Brown Weight: 37 Product Name: Five Light Chandelier UPC: 792977210833 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 26.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Chestnut Brown
Weight: 37
Product Name: Five Light Chandelier
UPC: 792977210833
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754119
Product Name 21083 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details