Capital Lighting, Inc. 22217 Semi-Flush Mts.-Bowl Style 754116

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 18.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chestnut Brown Weight: 19 Product Name: Two Light Semi Flush Mount UPC: 792977222171 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 18.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chestnut Brown Weight: 19 Product Name: Two Light Semi Flush Mount UPC: 792977222171 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22217 Semi-Flush Mts.-Bowl Style - 754116 - Capital Lighting, Inc.
Columbus, OH, USA
22217 Semi-Flush Mts.-Bowl Style
754116
22217 Semi-Flush Mts.-Bowl Style 754116
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 18.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chestnut Brown Weight: 19 Product Name: Two Light Semi Flush Mount UPC: 792977222171 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 18.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chestnut Brown
Weight: 19
Product Name: Two Light Semi Flush Mount
UPC: 792977222171
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754116
Product Name 22217 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details