Capital Lighting, Inc. 22431 Sconces-Wall Torchieres 754113

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 49.50 Length 49.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Brown Weight: 12 Product Name: One Light Wall Torchier UPC: 792977224311 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 49.50 Length 49.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Brown Weight: 12 Product Name: One Light Wall Torchier UPC: 792977224311 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22431 Sconces-Wall Torchieres - 754113 - Capital Lighting, Inc.
Columbus, OH, USA
22431 Sconces-Wall Torchieres
754113
22431 Sconces-Wall Torchieres 754113
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 49.50 Length 49.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Brown Weight: 12 Product Name: One Light Wall Torchier UPC: 792977224311 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 49.50
Length 49.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chestnut Brown
Weight: 12
Product Name: One Light Wall Torchier
UPC: 792977224311
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754113
Product Name 22431 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details