Capital Lighting, Inc. 21079 Island/Pool Table-3 Light Bar 754111

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chestnut Brown Weight: 23 Product Name: Kitchen Island UPC: 792977210796 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chestnut Brown Weight: 23 Product Name: Kitchen Island UPC: 792977210796 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21079 Island/Pool Table-3 Light Bar - 754111 - Capital Lighting, Inc.
Columbus, OH, USA
21079 Island/Pool Table-3 Light Bar
754111
21079 Island/Pool Table-3 Light Bar 754111
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chestnut Brown Weight: 23 Product Name: Kitchen Island UPC: 792977210796 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 22.00
Length 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chestnut Brown
Weight: 23
Product Name: Kitchen Island
UPC: 792977210796
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754111
Product Name 21079 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details