Capital Lighting, Inc. 21080 Mid. Chandeliers-Glass Down 754110

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chestnut Brown Weight: 27 Product Name: Three Light Chandelier UPC: 792977210802 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chestnut Brown Weight: 27 Product Name: Three Light Chandelier UPC: 792977210802 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21080 Mid. Chandeliers-Glass Down - 754110 - Capital Lighting, Inc.
Columbus, OH, USA
21080 Mid. Chandeliers-Glass Down
754110
21080 Mid. Chandeliers-Glass Down 754110
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chestnut Brown Weight: 27 Product Name: Three Light Chandelier UPC: 792977210802 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chestnut Brown
Weight: 27
Product Name: Three Light Chandelier
UPC: 792977210802
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754110
Product Name 21080 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details