Capital Lighting, Inc. 31192-07 Mid. Chandeliers-Glass Up 754059

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.75 Length 31.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Weathered Iron Product Name: Nine-Light Serenity Chandelier UPC: 785652119200 Category: Pendant Lighting Glass: Dusted Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:1 1/8`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.75 Length 31.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Weathered Iron Product Name: Nine-Light Serenity Chandelier UPC: 785652119200 Category: Pendant Lighting Glass: Dusted Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:1 1/8`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31192-07 Mid. Chandeliers-Glass Up - 754059 - Capital Lighting, Inc.
Columbus, OH, USA
31192-07 Mid. Chandeliers-Glass Up
754059
31192-07 Mid. Chandeliers-Glass Up 754059
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.75 Length 31.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Weathered Iron Product Name: Nine-Light Serenity Chandelier UPC: 785652119200 Category: Pendant Lighting Glass: Dusted Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:1 1/8`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 31.75
Length 31.75
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Weathered Iron
Product Name: Nine-Light Serenity Chandelier
UPC: 785652119200
Category: Pendant Lighting
Glass: Dusted Alabaster
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 5/16`` DP:1 1/8``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754059
Product Name 31192-07 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details