Capital Lighting, Inc. 31192-962 Mid. Chandeliers-Glass Up 754057

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.75 Length 31.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Product Name: Nine-Light Serenity Chandelier UPC: 785652119293 Category: Pendant Lighting Glass: Excavated Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:1 1/8`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.75 Length 31.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Product Name: Nine-Light Serenity Chandelier UPC: 785652119293 Category: Pendant Lighting Glass: Excavated Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:1 1/8`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31192-962 Mid. Chandeliers-Glass Up - 754057 - Capital Lighting, Inc.
Columbus, OH, USA
31192-962 Mid. Chandeliers-Glass Up
754057
31192-962 Mid. Chandeliers-Glass Up 754057
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.75 Length 31.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Product Name: Nine-Light Serenity Chandelier UPC: 785652119293 Category: Pendant Lighting Glass: Excavated Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:1 1/8`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 31.75
Length 31.75
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brushed Nickel
Product Name: Nine-Light Serenity Chandelier
UPC: 785652119293
Category: Pendant Lighting
Glass: Excavated Alabaster
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 5/16`` DP:1 1/8``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754057
Product Name 31192-962 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details